NEN-EN 1012-1

Compressors and vacuum pumps - Safety requirements - Part 1: Compressors

inactive
Organization: NEN
Publication Date: 1 April 1993
Status: inactive
ICS Code (Pumps): 23.080
ICS Code (Compressors and pneumatic machines): 23.140
ICS Code (Vacuum technology): 23.160
scope:

This Part of EN 1012 is applicable to compressors having an operating pressure greater than 0,5 bar and designed to utilise air, nitrogen or inert gases. The standard lists the significant hazards associated with compressors and specifies safety requirements applicable to the design, installation, operation, maintenance and dismantling of compressors during their foreseeable lifetime and subsequent disposal. This part of EN 1012 includes under the general term compressors those machines which comprise; - the compressor itself including its pressure vessels, coolers etc; - a prime mover; - any component or device supplied which is necessary for safe operation of the compressor. In addition it applies to partly completed compressors having a compressor in combination with some of these components as well as compressor assemblies operating in combination. This part covers the general requirements relating to process gas compressors and for specific requirements then EN 1012-3 applies. This part of EN 1012 is not applicable to compressors which are manufactured before the date of publication of this document by CEN.

Document History

September 1, 2010
Compressors and vacuum pumps - Safety requirements - Part 1: Air compressors
This part of EN 1012 is applicable to compressors and compressor units having an operating pressure greater than 0,5 bar and designed to compress air, nitrogen or inert gases. This document deals...
January 1, 2007
Compressors and vacuum pumps - Safety requirements - Part 1: Air compressors
A description is not available for this item.
May 1, 1996
Compressors and vacuum pumps - Safety requirements - Part 1: Compressors
This Part of EN 1012 is applicable to compressors having an operating pressure greater than 0,5 bar and designed to utilise air, nitrogen or inert gases. The standard lists the significant hazards...
NEN-EN 1012-1
April 1, 1993
Compressors and vacuum pumps - Safety requirements - Part 1: Compressors
This Part of EN 1012 is applicable to compressors having an operating pressure greater than 0,5 bar and designed to utilise air, nitrogen or inert gases. The standard lists the significant hazards...

References

Advertisement