NEN-EN 10223-7
Steel wire and wire products for fencing and netting - Part 7: Steel wire welded panels for fencing
| Organization: | NEN |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
| ICS Code (Iron and steel products): | 77.140 |
scope:
This European Standard specifies requirements for steel wire welded mesh panels for fencing. The panels are used for fencing parks, schools, sport stadia, public buildings, factories, airports, military sites, etc. This European Standard specifies the general characteristics of welded mesh supplied as panels and recommended coatings, properties and tolerances. This European Standard is applicable to panels made from round or shaped wires not thicker than 10 mm. The panels have round, rectangular or triangular vertical wires and single or double horizontal wires. The use of V-shaped vertical wires is optional.
Document History