NEN-EN 10228-3

Non-destructive testing of steel forgings - Part 3: Ultrasonic testing of ferritic or martensitic steel forgings

inactive
Organization: NEN
Publication Date: 1 December 2012
Status: inactive
Page Count: 23
ICS Code (Non-destructive testing of metals): 77.040.20
ICS Code (Iron and steel forgings): 77.140.85
scope:

NEN-EN 10228-3 describes techniques to be used for the manual, pulse-echo, ultrasonic testing of forgings manufactured from ferritic and martensitic steel. Mechanized scanning techniques, such as immersion testing, may be used but should be agreed between the purchaser and supplier (see Clause 4). This part of EN 10228 applies to four types of forgings, classified according to their shape and method of production. Types 1, 2 and 3 are essentially simple shapes. Type 4 covers complex shapes. This part of EN 10228 does not apply to: - closed die forgings; - turbine rotor and generator forgings. Ultrasonic testing of austenitic and austenitic-ferritic stainless steel forgings is the subject of EN 10228-4.

Document History

July 1, 2016
Non-destructive testing of steel forgings - Part 3: Ultrasonic testing of ferritic or martensitic steel forgings
NEN-EN 10228-3 describes techniques to be used for the manual, pulse-echo, ultrasonic testing of forgings manufactured from ferritic and martensitic steel. Mechanized scanning techniques, such as...
NEN-EN 10228-3
December 1, 2012
Non-destructive testing of steel forgings - Part 3: Ultrasonic testing of ferritic or martensitic steel forgings
NEN-EN 10228-3 describes techniques to be used for the manual, pulse-echo, ultrasonic testing of forgings manufactured from ferritic and martensitic steel. Mechanized scanning techniques, such as...
July 1, 1998
Non-destructive testing of steel forgings - Part 3: Ultrasonic testing of ferritic or martensitic steel forgings
Describes the techniques to be used for the manual, pulse-echo, ultrasonic testing of forgings manufactured from ferritic and martensitic steel. Mechanised scanning techniques, such as immersion...
July 1, 1998
Non-destructive testing of steel forgings - Part 3: Ultrasonic testing of ferritic or martensitic steel forgings
Describes the techniques to be used for the manual, pulse-echo, ultrasonic testing of forgings manufactured from ferritic and martensitic steel. Mechanised scanning techniques, such as immersion...
January 1, 1995
Non-destructive testing of steel forgings - Part 3: Ultrasonic testing of ferritic or martensitic steel forgings
Describes the techniques to be used for the manual, pulse-echo, ultrasonic testing of forgings manufactured from ferritic and martensitic steel. Mechanised scanning techniques, such as immersion...

References

Advertisement