NEN-EN 10289

Steel tubes and fittings for on and offshore pipelines - External liquid applied epoxy and epoxy-modified coatings

inactive
Organization: NEN
Publication Date: 1 January 1997
Status: inactive
Page Count: 47
ICS Code (Organic coatings): 25.220.60
ICS Code (Other pipeline components): 23.040.99
scope:

Defines the requirements of liquid applied external coating, epoxy (EP) and epoxymodified (EP-MOD), for the corrosion protection of tubes and pipeline fittings. The coating can be applied to longitudinally or spirally welded and to seamless steel tubes and fitting used for the construction of pipelines for conveying liquids or gases.If the component has to be cold bent the coating shall be applied after bending unless otherwise approved by the Purchaser.

Document History

October 1, 2002
Steel tubes and fittings for onshore and offshore pipelines - External liquid applied epoxy and epoxy-modified coatings
Defines the requirements of liquid applied external coating, epoxy (EP) and epoxymodified (EP-MOD), for the corrosion protection of tubes and pipeline fittings. The coating can be applied to...
NEN-EN 10289
January 1, 1997
Steel tubes and fittings for on and offshore pipelines - External liquid applied epoxy and epoxy-modified coatings
Defines the requirements of liquid applied external coating, epoxy (EP) and epoxymodified (EP-MOD), for the corrosion protection of tubes and pipeline fittings. The coating can be applied to...
Advertisement