NEN-EN 1114-2+A1

Plastics and rubber machines - Extruders and extrusion lines - Part 2: Safety requirements for die face pelletisers

active, Most Current
Organization: NEN
Publication Date: 1 September 2008
Status: active
Page Count: 26
ICS Code (Equipment for the rubber and plastics industries): 83.200
scope:

This European Standard specifies safety requirements for the design and construction, in respect of the hazards listed in clause 4 and dealt with in clause 5, of the following kinds of die face pelletisers used with extruders for pelletising of plastics and rubber: Underwater pelletisers; Water ring pelletisers; Dry pelletisers; Centrifugal pelletisers; Knife rotor pelletisers. Strand pelletisers are not subject to this standard. They are dealt with in a separate standard being produced by CEN/TC 145/WG6. This standard does not cover requirements for the design of any exhaust system. This standard applies to machines which are manufactured after the date of publication by CEN of the standard.

Document History

NEN-EN 1114-2+A1
September 1, 2008
Plastics and rubber machines - Extruders and extrusion lines - Part 2: Safety requirements for die face pelletisers
This European Standard specifies safety requirements for the design and construction, in respect of the hazards listed in clause 4 and dealt with in clause 5, of the following kinds of die face...
March 1, 2008
Plastics and rubber machines - Extruders and extrusion lines - Part 2: Safety requirements for die face pelletisers
This European Standard specifies safety requirements for the design and construction, in respect of the hazards listed in clause 4 and dealt with in clause 5, of the following kinds of die face...
March 1, 1998
Rubber and plastics machines - Extruders and extrusion lines - Part 2: Safety requirements for die face pelletisers
Specifies safety requirements for the design and construction, in respect of the hazards listed in clause 4 and dealt with in clause 5, of the following kinds of die face pelletisers used with...
October 1, 1994
Rubber and plastics machines - Safety - Extruders and extrusion lines - Requirements for the design and construction - Part 2: Die face pelletizers
Specifies safety requirements for the design and construction, in respect of the hazards listed in clause 4 and dealt with in clause 5, of the following kinds of die face pelletisers used with...

References

Advertisement