NEN-EN 12020-2

Aluminium and aluminium alloys - Extruded precision profiles in alloys EN AW-6060 and EN AW-6063 - Part 2: Tolerances on dimensions and form

inactive
Organization: NEN
Publication Date: 1 May 2001
Status: inactive
Page Count: 17
ICS Code (Aluminium products): 77.150.10
scope:

This part specifies the tolerances on dimensions and form of extruded precision profiles, in alloys EN AW-6060 and EN AW-6063 manufactured with and without a thermal barrier. This applies to as extruded products supplied without further surface treatment. Precision profiles covered in this standard are distinguished from extruded profiles for general applications covered in EN 755-9 by the following characteristics: - they are mainly for architectural applications; - they meet more stringent requirements regarding the surface condition of visible surfaces; - the maximum diameter of the circumscribing circle CD is 300 mm; - they are made to closer tolerances on dimensions and form. In the case of profiles which, due to the complexity of their design are difficult to manufacture and specify;special agreements between purchaser and manufacturer need to be reached.

Document History

January 1, 2023
Aluminium and aluminium alloys - Extruded precision profiles in alloys EN AW-6060 and EN AW-6063 - Part 2: Tolerances on dimensions and form
This document specifies tolerances on dimensions and form of extruded precision profiles in alloys EN AW-6060 and EN AW-6063, manufactured with and without a thermal barrier (see Figures 1 and 2). It...
June 1, 2021
Aluminium and aluminium alloys - Extruded precision profiles in alloys EN AW-6060 and EN AW-6063 - Part 2: Tolerances on dimensions and form
This document specifies tolerances on dimensions and form of extruded precision profiles in alloys EN AW-6060 and EN AW-6063, manufactured with and without a thermal barrier (see Figures 1 and 2). It...
March 1, 2017
Aluminium and aluminium alloys - Extruded precision profiles in alloys EN AW-6060 and EN AW-6063 - Part 2: Tolerances on dimensions and form
A description is not available for this item.
December 1, 2016
Aluminium and aluminium alloys - Extruded precision profiles in alloys EN AW-6060 and EN AW-6063 - Part 2: Tolerances on dimensions and form
NEN-EN 12020-2 specifies tolerances on dimensions and form of extruded precision profiles, in alloys EN AW-6060 and EN AW-6063 manufactured with and without a thermal barrier (see Figures 1 and 2)....
April 1, 2008
Aluminium and aluminium alloys - Extruded precision profiles in alloys EN AW-6060 and EN AW-6063 - Part 2: Tolerances on dimensions and form
This document specifies tolerances on dimensions and form of extruded precision profiles, in alloys EN AW- 6060 and EN AW-6063 manufactured with and without a thermal barrier (see Figures 1 and 2)....
November 1, 2006
Aluminium and aluminium alloys - Extruded precision profiles in alloys EN AW-6060 and EN AW-6063 - Part 2: Tolerances on dimensions and form
This document specifies tolerances on dimensions and form of extruded precision profiles, in alloys EN AW- 6060 and EN AW-6063 manufactured with and without a thermal barrier (see Figures 1 and 2)....
NEN-EN 12020-2
May 1, 2001
Aluminium and aluminium alloys - Extruded precision profiles in alloys EN AW-6060 and EN AW-6063 - Part 2: Tolerances on dimensions and form
This part specifies the tolerances on dimensions and form of extruded precision profiles, in alloys EN AW-6060 and EN AW-6063 manufactured with and without a thermal barrier. This applies to as...
May 1, 2001
Aluminium and aluminium alloys - Extruded precision profiles in alloys EN AW-6060 and EN AW-6063 - Part 2: Tolerances on dimensions and form
This part specifies the tolerances on dimensions and form of extruded precision profiles, in alloys EN AW-6060 and EN AW-6063 manufactured with and without a thermal barrier. This applies to as...
May 1, 1998
Aluminium and aluminium alloys - Extruded precision profiles in alloys EN AW-6060 and EN AW-6063 - Part 2: Tolerances on dimensions and form
This part specifies the tolerances on dimensions and form of extruded precision profiles, in alloys EN AW-6060 and EN AW-6063 manufactured with and without a thermal barrier. This applies to as...
July 1, 1995
Aluminium and aluminium alloys - Extruded precision profiles in alloys 6060 and EN AW-6063 - Part 2: Tolerances on dimensions and form
This part specifies the tolerances on dimensions and form of extruded precision profiles, in alloys EN AW-6060 and EN AW-6063 manufactured with and without a thermal barrier. This applies to as...
Advertisement