NEN-EN 12285-2

Workshop fabricated steel tanks - Part 2: Horizontal cylindrical single skin and double skin tanks for the aboveground storage of flammable and non-flammable water polluting liquids

active, Most Current
Organization: NEN
Publication Date: 1 February 2005
Status: active
Page Count: 37
ICS Code (Stationary containers and tanks): 23.020.10
scope:

This document specifies the requirements for metallic shop fabricated cylindrical, horizontal steel tanks, single and double skin for the aboveground storage of water polluting liquids (both flammable and non-flammable) within the following limits: - from 800 mm up to 3000 mm nominal diameter and, - up to a maximum overall length of 6 times the nominal diameter and, - for liquids with a maximum density of up to 1,9 kg/l and, - with an operating pressure ( po) of maximum 1,5 bar (abs.) and, - where double skin tanks with a vacuum leak detection system are used the kinematic viscosity of the stored media shall not exceed 5 x 10 -3 m 2 /s. This standard is applicable for normal operating temperature conditions (- 20 _ C to + 50 _ C). Where temperatures can fall below this range, additional requirements shall be taken into account. For guidance of the liquid-material combinations see EN 12285-1; Annex B.

Document History

NEN-EN 12285-2
February 1, 2005
Workshop fabricated steel tanks - Part 2: Horizontal cylindrical single skin and double skin tanks for the aboveground storage of flammable and non-flammable water polluting liquids
This document specifies the requirements for metallic shop fabricated cylindrical, horizontal steel tanks, single and double skin for the aboveground storage of water polluting liquids (both...
January 1, 2002
Workshop fabricated steel tanks - Part 2: Horizontal cylindrical single skin and double skin tanks for the aboveground storage of flammable and non-flammable water polluting liquids
This document specifies the requirements for metallic shop fabricated cylindrical, horizontal steel tanks, single and double skin for the aboveground storage of water polluting liquids (both...

References

Advertisement