NEN-EN 12312-4+A1

Aircraft ground support equipment - Specific requirements - Part 4: Passenger boarding bridges

inactive
Organization: NEN
Publication Date: 1 May 2009
Status: inactive
Page Count: 25
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of PBB's when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some requirements recognised as essential by authorities, aircraft and ground support equipment (GSE) manufacturers as well as airlines and handling agencies. This standard applies to: - apron-drive bridges; - fixed-head bridges (also referred to as nose-loaders) or pedestal bridges; - suspended bridges, for embarking/disembarking of passengers. It is applicable from the interface of the building to the connection with the aircraft. An example of a typical PBB is shown in annex A. This part of EN 12312 is intended to be used in conjunction with EN 1915-1, EN 1915-2, EN 1915-3 (for vehicles) and EN 1915-4.

Document History

January 1, 2021
Aircraft ground support equipment - Specific requirements - Part 4: Passenger boarding bridges
This document specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of passenger boarding bridges (PBBs)...
April 1, 2014
Aircraft ground support equipment - Specific requirements - Part 4: Passenger boarding bridges
NEN-EN 12312-4 specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of passenger boarding bridges (PBBs)...
March 1, 2011
Aircraft ground support equipment - Specific requirements - Part 4: Passenger boarding bridges
NEN-EN 12312-4 specifies the technical requirements to minimize the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of passenger boarding bridges (PBBs)...
NEN-EN 12312-4+A1
May 1, 2009
Aircraft ground support equipment - Specific requirements - Part 4: Passenger boarding bridges
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of PBB's when carried out in...
June 1, 2003
Aircraft ground support equipment - Specific requirements - Part 4: Passenger boarding bridges
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of PBB's when carried out in...
May 1, 1997
Aircraft ground support equipment - Specific requirements - Part 4: Passenger boarding bridges
This European Standard specifies the technical requirements to minimise the hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of PBB's when carried out in...

References

Advertisement