NEN-EN 12873-3

Influence of materials on water intended for human consumption - Influence due to migration - Part 3: Test method for ion exchange and absorbent resins

active, Most Current
Organization: NEN
Publication Date: 1 April 2006
Status: active
Page Count: 17
ICS Code (Drinking water): 13.060.20
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This European Standard specifies a procedure to determine the migration of substances from ion exchange and adsorbent resin materials for use in contact with water intended for human consumption. Resins comprise synthetic organic macromolecular materials. The standard is applicable to resins of the following types: - Ion exchange resins: used to modify the composition of water (e.g. softening by removal of calcium ions). They can be in either an anionic or cationic state. - Adsorbent resins: used to lower the concentration of undesirable substances (usually organic pollutants) from water. They are used in a neutral state.

Document History

August 1, 2017
Influence of materials on water intended for human consumption - Influence due to migration - Part 3: Test method for ion exchange and adsorbent resins
This European Standard specifies a procedure to determine the migration of substances from ion exchange, adsorbent or hybrid resin materials for use in contact with water intended for human...
NEN-EN 12873-3
April 1, 2006
Influence of materials on water intended for human consumption - Influence due to migration - Part 3: Test method for ion exchange and absorbent resins
This European Standard specifies a procedure to determine the migration of substances from ion exchange and adsorbent resin materials for use in contact with water intended for human consumption....
June 1, 2004
Influence of materials on water intended for human consumption - Influence due to migration - Part 3: Test method for ion exchange and absorbent resins
This European Standard specifies a procedure to determine the migration of substances from ion exchange and adsorbent resin materials for use in contact with water intended for human consumption....
Advertisement