NEN-EN 13381-2
Test methods for determining the contribution to the fire resistance of structural members - Part 2: Vertical protective membranes
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Other standards related to protection against fire): | 13.220.99 |
scope:
NEN-EN 13381-2 specifies a test method for determining the ability of a vertical protective membrane, when used as a fire resistant barrier, to contribute to the fire resistance (loadbearing capacity R) of loadbearing vertical structural building members fabricated from steel, concrete, steel/concrete composites or timber. The method described is applicable to any type of vertical protective membrane, which can be associated with a separate bracing membrane. The vertical protective membrane can be either separated from or attached to the structural building member and is self-supporting. This test method is applicable to vertical protective membranes where there is a gap and a cavity between the vertical protective membrane and the structural building member, otherwise alternative test methods prEN 13381-3, EN 13381-4, EN 13381-6 or prEN 13381-7 should be used as appropriate.
Document History