NEN-EN 13648-3

Cryogenic vessels - Safety devices for protection against excessive pressure - Part 3: Determination of required discharge - Capacity and sizing

inactive
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 17
ICS Code (Cryogenic vessels): 23.020.40
scope:

Provides a separate calculation method for determining the contributing mass flow to be relieved resulting from each of the following specified conditions: - vacuum insulated vessels with insulation system (outer jacket + insulating materials) intact under normal vacuum. Outer jacket at ambient temperature. Inner vessel at temperature of the contents at the relieving pressure; - vacuum insulated vessels with insulation system remaining in plac but with loss of vacuum, or non vacuum insulated vessels with insulation system intact. Outer jacket at ambient temperature. Inner vessel at temperature of the contents at the releving pressure; - vacuum or non vacuum insulated vessels with insulation, system remaining fully or partially in place, but with loss of vacuum in the case of vacuum insulated vessels, and fire engulfment. Inner vessel at temperature of the contents at the releving pressure: - vessels with insulation system totally losy and fire engulfment.

Document History

November 1, 2002
Cryogenic vessels - Safety devices for protection against excessive pressure - Part 3: Determination of required discharge - Capacity and sizing
Provides a separate calculation method for determining the contributing mass flow to be relieved resulting from each of the following specified conditions: - vacuum insulated vessels with insulation...
NEN-EN 13648-3
November 1, 2002
Cryogenic vessels - Safety devices for protection against excessive pressure - Part 3: Determination of required discharge - Capacity and sizing
Provides a separate calculation method for determining the contributing mass flow to be relieved resulting from each of the following specified conditions: - vacuum insulated vessels with insulation...
October 1, 2000
Cryogenic vessels - Safety devices for protection against excessive pressure - Part 3: Determination of required discharge - Capacity and sizing
Provides a separate calculation method for determining the contributing mass flow to be relieved resulting from each of the following specified conditions: - vacuum insulated vessels with insulation...

References

Advertisement