NEN-EN 13658-1

Metal lath and beads - Definitions, requirements and test methods - Part 1: Internal plastering

inactive
Organization: NEN
Publication Date: 1 August 1999
Status: inactive
Page Count: 33
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

This European Standard specifies the requirements and test methods of metal lath and beads for internal plastering. This European Standard covers metal lath intended to be used for fixing to structures or solid backgrounds to provide a key to hold the plaster in position. Metal lath is used vertically to support linings for walls, partitions and columns and horizontally to support linings for ceilings and beams. Used in this way it enables fire protecting plastering systems to be provided. This European Standard covers metal beads intended to be used to improve the protection of corners and also provide features to the internal finish of the construction as well as metal beads intended to be used as depth gauge beads and movement or expansion beads. They also contribute to fire protection.

Document History

August 1, 2017
Metal lath and beads - Definitions, requirements and test methods - Part 1: Internal plastering
This European Standard specifies the requirements and test methods of metal lath and beads for internal plastering. This European Standard covers metal lath intended to be used for fixing to...
May 1, 2005
Metal lath and beads - Definitions, requirements and test methods - Part 1: Internal plastering
This European Standard specifies the requirements and test methods of metal lath and beads for internal plastering. This European Standard covers metal lath intended to be used for fixing to...
NEN-EN 13658-1
August 1, 1999
Metal lath and beads - Definitions, requirements and test methods - Part 1: Internal plastering
This European Standard specifies the requirements and test methods of metal lath and beads for internal plastering. This European Standard covers metal lath intended to be used for fixing to...

References

Advertisement