NEN-EN 13774

Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements

inactive
Organization: NEN
Publication Date: 1 April 2003
Status: inactive
Page Count: 33
ICS Code (Valves in general): 23.060.01
scope:

This European Standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first and the second family, in accordance with EN 437. It applies to valves DN 25 and larger. The types of isolating valves to be considered are : plug and ball valves, gate valves, globe valves and butterfly valves. In the case of power operated valves, the requirements for the power source are not covered by this standard. The valves covered in this standard operate in the temperature range:- 20 °C to + 60 °C. This European Standard gives additional requirements to the relevant product standards. In case of contradictions between the above mentioned standards, this standard will prevail.

Document History

February 1, 2013
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
This European Standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first, the second and...
May 1, 2011
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
This European Standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first, the second and...
NEN-EN 13774
April 1, 2003
Valves for gas distribution systems with maximum operating pressure less than or equal to 16 bar - Performance requirements
This European Standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first and the second...
November 1, 1999
Valves for gas distribution systems with maximum operating pressure ≤ 16 bar - Performance requirements
This European Standard deals with metal isolating valves used for gas distribution systems with maximum operating pressure up to 16 bar, and which operate with fuel gases of the first and the second...
Advertisement