NEN-EN 13880-7

Hot applied joint sealants - Part 7: Function testing of joint sealants

pending
Organization: NEN
Publication Date: 1 May 2017
Status: pending
Page Count: 14
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard describes a function test for hot-applied joint sealants intended to be used in areas where the joints are subjected to combined conditions of temperature ≤ - 20 °C and crack joint movement ≤ 35 % in construction joints as well as in spontaneously formed cracks in road and airfield pavements.

Document History

NEN-EN 13880-7
May 1, 2017
Hot applied joint sealants - Part 7: Function testing of joint sealants
This European Standard describes a function test for hot-applied joint sealants intended to be used in areas where the joints are subjected to combined conditions of temperature ≤ - 20 °C and crack...
September 1, 2003
Hot applied joint sealants - Part 7: Function testing of joint sealants
This European Standard describes a function test for joint sealants intended for use in construction joints as well as in spontaneously formed cracks in road and airfield pavements.
December 1, 2000
Hot applied joint sealants - Test methods - Part 7: Function testing of joint sealants
This European Standard describes a function test for joint sealants intended for use in construction joints as well as in spontaneously formed cracks in road and airfield pavements.
Advertisement