NEN-EN 14405

Characterization of waste - Leaching behaviour test - Up-flow percolation test (under specified conditions)

inactive
Organization: NEN
Publication Date: 1 September 2014
Status: inactive
Page Count: 38
ICS Code (Solid wastes): 13.030.10
scope:

This European Standard is applicable for determining the leaching behaviour of inorganic constituents from granular waste (without or with size reduction (see 7.2)). The waste body is subjected to percolation with water as a function of liquid to solid ratio under specified percolation conditions. The waste is leached under hydraulically dynamic conditions. The method is a once-through column leaching test and the test results establish the distinction between different release patterns, for instance wash-out and release under the influence of interaction with the matrix, when approaching local equilibrium between waste and leachant.

Document History

March 1, 2017
Characterization of waste - Leaching behaviour test - Up-flow percolation test (under specified conditions)
NEN-EN 14405 is applicable for determining the leaching behaviour of inorganic and non-volatile organic substances from granular waste (without or with size reduction (see 7.2)). The waste body is...
NEN-EN 14405
September 1, 2014
Characterization of waste - Leaching behaviour test - Up-flow percolation test (under specified conditions)
This European Standard is applicable for determining the leaching behaviour of inorganic constituents from granular waste (without or with size reduction (see 7.2)). The waste body is subjected to...
Advertisement