NEN-EN 14750-2
Railway Applications - Air conditioning for urban and suburban rolling stock - Part 2: Type tests
| Organization: | NEN |
| Publication Date: | 1 September 2003 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Ergonomics): | 13.180 |
| ICS Code (Metro, tram and light rail equipment): | 45.140 |
scope:
This European Standard is applicable to suburban and/or regional vehicles and also metro and tramway vehicles equipped with cooling and/or heating/ventilation systems. This European Standard excludes main line vehicles and driving cabs which are considered in separate European Standards. This European Standard specifies the comfort parameter measurement methods for compartment or saloon (single level or double-decker). The comfort parameters and their tolerances cited in this European Standard are defined in EN 14750-1.
Document History