NEN-EN 15218
Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling - Terms, definitions, test conditions, test methods and requirements
| Organization: | NEN |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Refrigerating technology): | 27.200 |
scope:
This European Standard specifies the heat soak process system together with tolerances flatness, edgework, fragmentation and physical and mechanical characteristics of monolithic flat heat soaked thermally toughened alkaline earth silicate safety glass for use in buildings. Information on curved heat soak thermally toughened alkaline earth silicate safety glass is given in Annex B, but this product does not form part of this document. Other requirements, not specified in this document, can apply to heat soaked thermally toughened alkaline earth silicate safety glass which is incorporated into assemblies, e.g. laminated glass or insulating units, or undergo an additional treatment, e.g. coating. The additional requirements are specified in the appropriate product standard EN 15682-2. In this case, heat soaked thermally toughened alkaline earth silicate glass does not lose its mechanical or thermal characteristics.
Document History