NEN-EN 15167-1

Ground granulated blastfurnace slag for use in concrete, mortar and grout - Part 1: Definitions, specifications and conformity criteria

inactive
Organization: NEN
Publication Date: 1 March 2005
Status: inactive
Page Count: 22
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard specifies requirements for the chemical and physical properties as well as quality control procedures for ground granulated blastfurnace slag for use as a type II addition in the production of concrete, including in particular cast-in-situ or prefabricated structural concrete conforming to EN 206-1. Ground granulated blastfurnace slag conforming to this European Standard may also be used in mortars and grouts. Ground granulated blastfurnace slag containing any added materials other than grinding aids, is not within the scope of this European Standard. It is also not within the scope of this European Standard to specify provisions governing the practical application of ground granulated blastfurnace slag in the production of concrete, mortar or grout, i.e. requirements concerning composition, mixing, placing, curing etc. As regards such provisions, reference should be made to other European or national standards, such as EN 206-1.

Document History

August 1, 2006
Ground granulated blast furnace slag for use in concrete, mortar andgrout - Part 1: Definitions, specifications and conformity criteria
This European Standard specifies requirements for the chemical and physical properties as well as quality control procedures for ground granulated blastfurnace slag for use as a type II addition in...
NEN-EN 15167-1
March 1, 2005
Ground granulated blastfurnace slag for use in concrete, mortar and grout - Part 1: Definitions, specifications and conformity criteria
This European Standard specifies requirements for the chemical and physical properties as well as quality control procedures for ground granulated blastfurnace slag for use as a type II addition in...

References

Advertisement