NEN-EN 15316-4-8

Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-8: Space heating generation systems, air heating and overhead radiant heating systems, including stoves (local), Module M3-8-8

active, Most Current
Organization: NEN
Publication Date: 1 June 2017
Status: active
Page Count: 66
ICS Code (Central heating systems): 91.140.10
scope:

NEN-EN 15316-4-8 is part of a series of standards on the method for calculation of system energy requirements and system efficiencies. The scope of this specific part is to standardize the: - required inputs; - calculation method; - resulting outputs, for space heating generation by: - air heating systems, including control; - overhead radiant heating systems for non-domestic use, including control; and - stoves and local heaters for residential use. This standard does not apply to heating systems that utilize water as a heat transfer medium. Other heat generation systems such as boilers, heat pumps and others are covered in other sub modules of M3-8. Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1.

Document History

NEN-EN 15316-4-8
June 1, 2017
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-8: Space heating generation systems, air heating and overhead radiant heating systems, including stoves (local), Module M3-8-8
NEN-EN 15316-4-8 is part of a series of standards on the method for calculation of system energy requirements and system efficiencies. The scope of this specific part is to standardize the: -...
October 1, 2014
Heating systems and water based cooling systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-8: Space heating generation systems, air heating and overhead radiant heating systems, including stoves (local)
NEN-EN 15316-4-8 is part of a series of standards on the method for calculation of system energy requirements and system efficiencies. The scope of this specific part is to standardize the: -...
March 1, 2011
Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-8: Space heating generation systems, air heating and overhead radiant heating systems
This European Standard is part of a series of standards on the method for calculation of system energy requirements and system efficiencies. The scope of this specific part is to standardise the: -...
July 1, 2010
Heating systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 4-8: Space heating generation systems, air heating and overhead radiant heating systems
This European Standard is part of a series of standards on the method for calculation of system energy requirements and system efficiencies. The scope of this specific part is to standardise the: -...
Advertisement