NEN-EN 1567

Building valves - Water pressure reducing valves and combination water pressure reducing valves - Requirements and tests

active, Most Current
Organization: NEN
Publication Date: 1 November 1999
Status: active
Page Count: 21
ICS Code (Water supply systems): 91.140.60
ICS Code (Pressure regulators): 23.060.40
scope:

Specifies dimensions, materials and performance requirements (including methods of test) for Water Pressure Reducing Valves and Combination Pressure Reducing Valves, of nominal size from DN 8 to DN 100, for inlet pressures that do not exceed 1,6 MPa (16 bar) and a temperature that does not exceed 30 °C for cold water application and 80 °C for hot water application. Except when stated otherwise by the manufacturer, the valves can be mounted in any orientation.

Document History

NEN-EN 1567
November 1, 1999
Building valves - Water pressure reducing valves and combination water pressure reducing valves - Requirements and tests
Specifies dimensions, materials and performance requirements (including methods of test) for Water Pressure Reducing Valves and Combination Pressure Reducing Valves, of nominal size from DN 8 to DN...
September 1, 1994
Building valves - Water pressure reducing valves and combination water pressure reducing valves - Characteristics and tests
Specifies dimensions, materials and performance requirements (including methods of test) for Water Pressure Reducing Valves and Combination Pressure Reducing Valves, of nominal size from DN 8 to DN...
Advertisement