NEN-EN 16072
Intelligent transport systems - eSafety - Pan-European eCall operating requirements
| Organization: | NEN |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Car informatics. On board computer systems): | 43.040.15 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
| ICS Code (Accident and disaster control): | 13.200 |
scope:
The objective of implementing the pan-European in-vehicle emergency call system (eCall) is to automate the notification of a traffic accident, wherever in Europe, with the same technical standards and the same quality of services objectives by using 'Public Land Mobile Networks'(PLMN) (such as GSM and 3G), which supports the European pre-assigned emergency destination address (see normative references) and to provide a means of manually triggering the notification of an incident. This European Standard specifies the general operating requirements and intrinsic procedures for in-vehicle emergency call (eCall) services in order to transfer an emergency message from a vehicle to a Public Safety Answering Point (PSAP) in the event of a crash or emergency, via an eCall communication session and to establish a voice channel between the in-vehicle equipment and the PSAP.
Document History