NEN-EN 16144

Liquid petroleum products - Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels - Fixed range injection period, constant volume combustion chamber method

active, Most Current
Organization: NEN
Publication Date: 1 March 2012
Status: active
Page Count: 25
ICS Code (Liquid fuels): 75.160.20
scope:

This European Standard specifies a test method for the quantitative determination of ignition delay of middle distillate fuels intended for use in compression ignition engines. The method utilizes a constant volume combustion chamber designed for operation by compression ignition, and employing direct injection of fuel into compressed air that is controlled to a specified pressure and temperature. An equation is given to calculate the derived cetane number (DCN) from the ignition delay measurement. This method is applicable to diesel fuels, including those containing FAME. The method is also applicable to middle distillate fuels of non-petroleum origin, although users applying this standard are warned that the relationship between ignition characteristics and engine performance in unconventional fuels is not yet fully understood. The standard covers the ignition delay range from 2,9 ms to 5,0 ms (60 DCN to 35 DCN).

Document History

NEN-EN 16144
March 1, 2012
Liquid petroleum products - Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels - Fixed range injection period, constant volume combustion chamber method
This European Standard specifies a test method for the quantitative determination of ignition delay of middle distillate fuels intended for use in compression ignition engines. The method utilizes a...
August 1, 2010
Liquid petroleum products - Determination of ignition delay and derived cetane number (DCN) of middle distillate fuels - Fixed range injection period, constant volume combustion chamber method
This European Standard specifies a test method for the quantitative determination of ignition delay of middle distillate fuels intended for use in compression ignition engines. The method utilizes a...
Advertisement