NEN-EN 1755
Safety of machinery - Industrial Trucks - Operation in potentially explosive atmospheres - Use in flammable gas, vapour, mist and dust
| Organization: | NEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| ICS Code (Industrial trucks): | 53.060 |
scope:
Applies to self-propelled and pedestrian controlled manual and semi-manual industrial trucks as specified in the European Standards EN 1459, EN 1551, EN 1726-1;EN 1726-2, EN 1757-1, EN 1757-2, EN 1757-3, EN 1757-4 and gives additional requirements to these industrial trucks in accordance with the Directive 94/9/EEC, group II conformity category 2 and 3 including the load handling device, hereafter named 'trucks', intended for use in areas where explosive atmospheres - of gas, vapour or mist may occur, defined in zone 1 and zone 2 respectively or - of flammable dust may occur, defined in zone 21 and zone 22 respectively.
Document History