NEN-EN 1762
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This European Standard specifies the requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in liquid or gaseous phase and natural gas with a maximum working pressure of 25 bar (2,5 MPa) and vacuum within the temperature range of -30 ºC to +70 ºC and, when designated -LT, -50 °C to +70 °C.
Document History
January 1, 2018
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
This European Standard specifies the requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in liquid or gaseous phase and natural gas with a...
March 1, 2017
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
NEN-EN 1762 specifies the requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in liquid or gaseous phase and natural gas with a maximum...
August 1, 2016
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
NEN-EN 1762 specifies the requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in liquid or gaseous phase and natural gas with a maximum...
December 1, 2007
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
A description is not available for this item.
NEN-EN 1762
November 1, 2003
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
This European Standard specifies the requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in liquid or gaseous phase and natural gas with a...
July 1, 2001
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
This European Standard specifies the requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas (LPG) in liquid or gaseous phase and natural gas with a...
November 1, 1997
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 25 bar (2,5 MPa) - Specification
Specifies the requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas ( LPG) in liquid or gaseous phase and natural gas with a maximum working...
January 1, 1995
Rubber hoses and hose assemblies for liquefied petroleum gas, LPG (liquid or gaseous phase), and natural gas up to 2,5 MPa (25 bar) - Specification
Specifies the requirements for rubber hoses and rubber hose assemblies used for the transfer of liquefied petroleum gas ( LPG) in liquid or gaseous phase and natural gas with a maximum working...