NEN-EN 187000

Generic specification: Optical fibre cables

active
Organization: NEN
Publication Date: 1 November 1995
Status: active
Page Count: 59
ICS Code (Fibres and cables): 33.180.10
scope:

Applies to optical fibre cables which are tested at a particular tensile strength in order to examine the behaviour of attenuation and/or fibre strain as a function of the load on a cable which may occur during installation. This method is intended to be non-destructive (the tension applied sall be within the operational values). Two measuring methods are described below: - Method 501A: procedure for determining attenuation changes; - Method 501B: procedure for determining fibre elongation strain.

Document History

November 1, 1995
Generic specification: Optical fibre cables
A description is not available for this item.
NEN-EN 187000
November 1, 1995
Generic specification: Optical fibre cables
Applies to optical fibre cables which are tested at a particular tensile strength in order to examine the behaviour of attenuation and/or fibre strain as a function of the load on a cable which may...
Advertisement