NEN-EN 1972

Diving equipment - Snorkels - Requirements and test methods

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 11
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

NEN-EN 1972:2015 specifies safety requirements in order to increase the safety in the use of snorkels for swimmers and divers. This European Standard is applicable to snorkels, which allow users to breathe at the water surface whilst floating with the face submerged. It covers snorkels used by swimmers and divers. This European Standard is not applicable to combined face masks and snorkels, in which the snorkel tube opens into face mask.

Document History

NEN-EN 1972
December 1, 2015
Diving equipment - Snorkels - Requirements and test methods
NEN-EN 1972:2015 specifies safety requirements in order to increase the safety in the use of snorkels for swimmers and divers. This European Standard is applicable to snorkels, which allow users to...
April 1, 2014
Diving equipment - Snorkels - Requirements and test methods
NEN-EN 1972:2015 specifies safety requirements in order to increase the safety in the use of snorkels for swimmers and divers. This European Standard is applicable to snorkels, which allow users to...
August 1, 1997
Diving accessories - Snorkels - Safety requirements and test methods
Specifies safety requirements in order to increase the safety in the use of snorkels for swimmers and divers. This standard is applicable to snorkels, which allow users to breath at the water surface...
July 1, 1995
Diving accessories - Snorkels - Safety requirements and test methods
Specifies safety requirements in order to increase the safety in the use of snorkels for swimmers and divers. This standard is applicable to snorkels, which allow users to breath at the water surface...
Advertisement