NEN-EN 1993-3-1/NB

National Annex to NEN-EN 1993-3-1 Eurocode 3: Design of steel structures - Part 3-1: Towers, masts and chimneys - Towers and masts (includes C1:2009)

inactive
Organization: NEN
Publication Date: 1 November 2011
Status: inactive
Page Count: 13
ICS Code (Chimneys, shafts, ducts): 91.060.40
ICS Code (Technical aspects): 91.010.30
ICS Code (Steel structures): 91.080.13
scope:

This Part 3.1 of EN 1993 applies to the structural design of lattice towers and guyed masts and to the structural design of this type of structures supporting prismatic, cylindrical or other bluff elements. Provisions for self-supporting and guyed cylindrical towers and chimneys are given in Part 3.2 of EN 1993. Provisions for the guys of guyed structures, including guyed chimneys, are given in EN 1993-1-11 and supplemented in this Part. The provisions in this Part of EN 1993 supplement those given in Part 1. Where the applicability of a provision is limited, for practical reasons or due to simplifications, its use is explained and the limits of applicability are stated. This Part does not cover the design of polygonal and circular lighting columns, which is covered in EN 40. Lattice polygonal towers are not covered in this Part. Polygonal plated columns (monopoles) may be designed using this Part for their loading. Information on the strength of such columns may be obtained from EN 40. This Part does not cover special provisions for seismic design, which are given in EN 1998-3. Special measures that might be necessary to limit the consequences of accidents are not covered in this Part. For resistance to fire, reference should be made to EN 1993-1-2. For the execution of steel towers and masts, reference should be made to EN 1090.

Document History

May 1, 2012
National Annex to NEN-EN 1993-3-1 Eurocode 3: Design of steel structures - Part 3-1: Towers, masts and chimneys - Towers and masts (includes C1:2009)
This Part 3.1 of EN 1993 applies to the structural design of lattice towers and guyed masts and to the structural design of this type of structures supporting prismatic, cylindrical or other bluff...
NEN-EN 1993-3-1/NB
November 1, 2011
National Annex to NEN-EN 1993-3-1 Eurocode 3: Design of steel structures - Part 3-1: Towers, masts and chimneys - Towers and masts (includes C1:2009)
This Part 3.1 of EN 1993 applies to the structural design of lattice towers and guyed masts and to the structural design of this type of structures supporting prismatic, cylindrical or other bluff...
July 1, 2009
Eurocode 3: Design of steel structures - Part 3-1: Towers, masts and chimneys - Towers and masts
A description is not available for this item.
July 1, 2007
Eurocode 3: Design of steel structures - Part 3-1: Towers, masts and chimneys - Towers and masts
This Part 3.1 of EN 1993 applies to the structural design of lattice towers and guyed masts and to the structural design of this type of structures supporting prismatic, cylindrical or other bluff...
Advertisement