NEN-EN 1918-5
Gas infrastructure - Underground gas storage - Part 5: Functional requirements for surface facilities
| Organization: | NEN |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
NEN-EN 1918-5 covers the functional recommendations for the design, construction, testing, commissioning, operation, maintenance and abandonment of the surface facilities for underground gas storage (UGS), between the wellhead and the connection to the gas grid. It specifies practices which are safe and environmentally acceptable. For necessary subsurface facilities for underground storage, the relevant part of EN 1918-1 to EN 1918-4 applies. In this context, "gas" is any hydrocarbon fuel: - which is in a gaseous state at a temperature of 15 °C and under a pressure of 0,1 MPa (this includes natural gas, compressed natural gas (CNG) and liquefied petroleum gas (LPG). The stored product is also named fluid); - which meets specific quality requirements in order to maintain underground storage integrity, performance, environmental compatibility and fulfils contractual requirements. This European Standard specifies common basic principles for underground gas storage facilities. Users of this European Standard should be aware that more detailed standards and/or codes of practice exist. A non-exhaustive list of relevant standards can be found in Annex A. This European Standard is intended to be applied in association with these national standards and/or codes of practice and does not replace them. In the event of conflicts in terms of more restrictive requirements in the national legislation/regulati
Document History