NEN-EN 1999-1-2+C1

Eurocode 9: Design of aluminium structures - Part 1-2: Structural fire design (includes C1:2009)

active
Organization: NEN
Publication Date: 1 December 2011
Status: active
Page Count: 62
ICS Code (Technical aspects): 91.010.30
ICS Code (Aluminium structures): 91.080.17
scope:

EN 1999 applies to the design of buildings and civil engineering works in aluminium. It complies with the principles and requirements for the safety and serviceability of structures, the basis of their design and verification that are given in EN 1990 - Basis of structural design. EN 1999 is only concerned with requirements for resistance, serviceability, durability and fire resistance of aluminium structures. Other requirements, e.g. concerning thermal or sound insulation, are not considered. EN 1999 is intended to be used in conjunction with: - EN 1990 "Basis of structural design" - EN 1991 "Actions on structures", all relevant parts European Standards for construction products relevant for aluminium structures - EN 1998 "Design of structures for earthquake resistance", where aluminium structures are built in seismic regions EN 1999 is subdivided in five parts: - EN 1999-1-1 Design of aluminium structures: General structural rules - EN 1999-1-2 Design of aluminium structures: - Structural fire design - EN 1999-1-3 Design of aluminium structures: Structures susceptible to fatigue - EN 1999-1-4 Design of aluminium structures: Cold formed structural sheeting - EN 1999-1-5 Design of aluminium structures: Shell structures

Document History

March 1, 2021
Eurocode 9 - Design of aluminium structures - Part 1-2: Structural fire design
Scope of EN 1999-1-2 This document deals with the design of aluminium structures for the accidental situation of fire exposure and is intended to be used in conjunction with EN 1999-1-1, EN...
NEN-EN 1999-1-2+C1
December 1, 2011
Eurocode 9: Design of aluminium structures - Part 1-2: Structural fire design (includes C1:2009)
EN 1999 applies to the design of buildings and civil engineering works in aluminium. It complies with the principles and requirements for the safety and serviceability of structures, the basis of...
December 1, 2011
National Annex to NEN-EN 1999-1-2+C1 Eurocode 9: Design of aluminium structures - Part 1-2: Structural fire design
A description is not available for this item.
October 1, 2009
Eurocode 9 - Design of aluminium structures - Part 1-2: Structural fire design
A description is not available for this item.
March 1, 2007
Eurocode 9: Design of aluminium structures - Part 1-2: Structural fire design
EN 1999 applies to the design of buildings and civil engineering works in aluminium. It complies with the principles and requirements for the safety and serviceability of structures, the basis of...
December 1, 2006
Eurocode 9: Design of aluminium structures - Part 1-2: Structural fire design
A description is not available for this item.

References

Advertisement