NEN-EN 292-2
Safety of machinery - Basic concepts, general principles for design - Part 2: Technical principles and specifications
| Organization: | NEN |
| Publication Date: | 1 October 1996 |
| Status: | inactive |
| Page Count: | 33 |
| ICS Code (Construction equipment): | 91.220 |
| ICS Code (Environment. Health protection. Safety (Vocabularies)): | 01.040.13 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
This standard defines technical principles and specifications to help designers and manufacturers in achieving safety in the design of machinery for professional and non-professional purposes. It may also be used for other technical products having similar hazards. Parts 1 and 2 should be used together when considering the solution to a specific problem. They can be used independently of other documents, or as a basis for the preparations of other type A standards or type B and C standards. EN 292-2 in conjunction with part 1 would also assist in a preliminary assessment of machines with regard to their safety, where there is no relevant type C standard available. It is recommended that this standard is incorporated in training courses or in manuals to convey technical principles and specifications to designers, etc.
Document History