NEN-EN 3155-066

Aerospace series - Electrical contacts used in elements of connection - Part 066: Contacts, electrical, female, type A, crimp, class S, size 8 - Product standard

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2014
Status: inactive
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

EN 3155-066 specifies the required characteristics, tests and tooling applicable to female electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN 3155-002. It shall be used together with EN 3155-001. The associated male contacts are defined in EN 3155-065.

Document History

NEN-EN 3155-066
January 1, 2014
Aerospace series - Electrical contacts used in elements of connection - Part 066: Contacts, electrical, female, type A, crimp, class S, size 8 - Product standard
EN 3155-066 specifies the required characteristics, tests and tooling applicable to female electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN...
July 1, 2006
Aerospace series - Electrical contacts used in elements of connection - Part 066: Contacts, electrical, female, type A, crimp, class S, size 8 - Product standard
This standard specifies the required characteristics, tests and tooling applicable to female electrical contacts, type A, crimp, class S, size 8, used in elements of connection according to EN...

References

Advertisement