NEN-EN 3160
Aerospace series - Steel FE-PM3801 (X5CrNiCu17-4) - Air melted,solution treated and precipitation treated, bar a or D ≤ 200mm, Rm ≥ 1 310 MPa
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2007 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to: Steel FE-PM3801 (X5CrNiCu17-4) - Air melted, solution treated and precipitation treated, bar a or D kleiner=> 200 mm Rm ≥ 1310 MPa for aerospace applications.
Document History
NEN-EN 3160
September 1, 2007
Aerospace series - Steel FE-PM3801 (X5CrNiCu17-4) - Air melted,solution treated and precipitation treated, bar a or D ≤ 200mm, Rm ≥ 1 310 MPa
This standard specifies the requirements relating to: Steel FE-PM3801 (X5CrNiCu17-4) - Air melted, solution treated and precipitation treated, bar a or D kleiner=> 200 mm Rm ≥ 1310 MPa for aerospace...