NEN-EN 4056-003

Aerospace series - Cable ties for harnesses - Part 003: Plastic cable ties - Operating temperatures -65 °C to 105 °C and -65 °C to 150 °C - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 11
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 4056-003 defines the required characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension on aircraft cable harnesses. It shall be used together with EN 4056-001.

Document History

NEN-EN 4056-003
September 1, 2016
Aerospace series - Cable ties for harnesses - Part 003: Plastic cable ties - Operating temperatures -65 °C to 105 °C and -65 °C to 150 °C - Product standard
NEN-EN 4056-003 defines the required characteristics of cable ties with either internal or external serrations manufactured entirely from plastics material, for installation under controlled tension...
Advertisement