NEN-EN 4538-2

Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Narrow series - Dimensions and loads - Part 2: Inch series

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 12
ICS Code (Components for aerospace construction): 49.035
scope:

NEN-EN 4538-2 specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, narrow series, elevated load under low oscillations applications. They shall be used in the temperature range - 55 °C to 163 °C.

Document History

NEN-EN 4538-2
July 1, 2014
Aerospace series - Bearings, spherical plain, in corrosion resisting steel with self-lubricating liner elevated load under low oscillations - Narrow series - Dimensions and loads - Part 2: Inch series
NEN-EN 4538-2 specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, narrow series, elevated load under low oscillations applications....
Advertisement