NEN-EN 4693

Aerospace series - Tie rod with integrated bolts - Assembly code A, B and C

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 26
ICS Code (Components for aerospace construction): 49.035
scope:

NEN-EN 4693 specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range - 55 °C to 85 °C. The rod ends should not be screwed completely apart.

Document History

NEN-EN 4693
October 1, 2017
Aerospace series - Tie rod with integrated bolts - Assembly code A, B and C
NEN-EN 4693 specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range...
Advertisement