NEN-EN 50363-1
Insulating, sheathing and covering materials for low voltage energy cables - Part 1: Cross-linked elastomeric insulating compounds
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2006 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This part of EN 50363 specifies the requirements for the cross-linked elastomeric insulating compounds given in Table 1. The relevant test methods are given in EN 60811 series and EN 50396.
Document History
NEN-EN 50363-1
March 1, 2006
Insulating, sheathing and covering materials for low voltage energy cables - Part 1: Cross-linked elastomeric insulating compounds
This part of EN 50363 specifies the requirements for the cross-linked elastomeric insulating compounds given in Table 1. The relevant test methods are given in EN 60811 series and EN 50396.
January 1, 2004
Insulating, sheathing and covering materials for low voltage energy cables - Part 1: Cross-linked elastomeric insulating compounds
This part of EN 50363 specifies the requirements for the cross-linked elastomeric insulating compounds given in Table 1. The relevant test methods are given in EN 60811 series and EN 50396.