NEN-EN 50516-2-1

Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 2-1: Type ODVA PC industrial terminated on EN 60793-2-10 category A1a and A1b multimode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3

inactive
Organization: NEN
Publication Date: 1 November 2010
Status: inactive
Page Count: 41
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical zirconia PC ferrules and assembled multi-mode resilient alignment sleeve ODVA connector set (plug / adaptor / plug) protected by an industrial housing, adaptor and patchcord must meet in order for it to be categorised as an EN standard product. The product is rated IP67. Since different variants are permitted, product marking details are given in 3.5.

Document History

November 1, 2011
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 2-1: Type ODVA PC industrial terminated on EN 60793-2-10 category A1a and A1b multimode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an ODVA connector terminated with cylindrical zirconia PC...
NEN-EN 50516-2-1
November 1, 2010
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 2-1: Type ODVA PC industrial terminated on EN 60793-2-10 category A1a and A1b multimode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical zirconia PC...
November 1, 2009
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications - Part 2-1: Type ODVA PC industrial terminated on EN 60793-2-10 category A1a and A1b multimode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC/PAS 61753-X-Y
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an ODVA connector terminated with cylindrical zirconia PC...
Advertisement