NEN-EN 60335-2-57

Safety of household and similar electrical appliances - Part 2-57: Particular requirements for ice-cream appliances with incorporated motor-compressors

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
Page Count: 7
ICS Code (Small kitchen appliances): 97.040.50
ICS Code (Domestic safety): 13.120
scope:

Intended to be used in conjunction with IEC 335-1. Part 2 supplements or modifies the corresponding clauses in IEC 335-1, so as to convert that publication into the IEC standard: Safety requirements for ice-cream appliances with incorporated motor-compressors.

Document History

NEN-EN 60335-2-57
November 1, 1994
Safety of household and similar electrical appliances - Part 2-57: Particular requirements for ice-cream appliances with incorporated motor-compressors
Intended to be used in conjunction with IEC 335-1. Part 2 supplements or modifies the corresponding clauses in IEC 335-1, so as to convert that publication into the IEC standard: Safety requirements...

References

Advertisement