NEN-EN 877-1

Cast iron pipes and fittings, their joints and accessories for the evacuation of water from buildings - Part 1: Technical specifications

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1992
Status: inactive
Page Count: 28
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

Applies to cast iron pipeline components used for the construction of discharge systems for buildings and of drains, normally as gravity systems. The range of nominal sizes extends from DN 40 to DN 600 inclusive. Specifies the requirements for the materials, dimensions and tolerances, mechanical properties, appearance, standard coatings for cast iron pipes, fittings and accessories. It also indicates performance requirements for all components, including joints. It covers pipes, fittings and accessories cast by any foundry process or manufactured by fabrication of cast components, as well as the corresponding joints.

Document History

NEN-EN 877-1
October 1, 1992
Cast iron pipes and fittings, their joints and accessories for the evacuation of water from buildings - Part 1: Technical specifications
Applies to cast iron pipeline components used for the construction of discharge systems for buildings and of drains, normally as gravity systems. The range of nominal sizes extends from DN 40 to DN...

References

Advertisement