NEN-EN-IEC 60034-30
Rotating electrical machines - Part 30: Efficiency classes of single-speed, three-phase, cage-induction motors (IE-code)
| Organization: | NEN |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Rotating machinery): | 29.160 |
scope:
This part of IEC 60034 specifies efficiency classes for single-speed, three-phase, 50 Hz and 60 Hz, cage-induction motors that: • have a rated voltage UN up to 1 000 V; • have a rated output PN between 0,75 kW and 375 kW; • have either 2, 4 or 6 poles; • are rated on the basis of either duty type S1 (continuous duty) or S3 (intermittent periodic duty) with a rated cyclic duration factor of 80 % or higher; • are capable of operating direct on-line; • are rated for operating conditions in accordance with IEC 60034-1, Clause 6. Motors with flanges, feet and/or shafts with mechanical dimensions different from IEC 60072-1 are covered by this standard. Geared motors and brake motors are covered by this standard although special shafts and flanges may be used in such motors. Excluded are: • Motors made solely for converter operation in accordance with IEC 60034-25. • Motors completely integrated into a machine (for example pump, fan and compressor) that cannot be tested separately from the machine.
Document History