NEN-EN-IEC 60335-2-103
Household and similar electrical appliances - Safety - Part 2-103: Particular requirements for drives for gates, doors and windows
| Organization: | NEN |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 67 |
| ICS Code (Domestic safety): | 13.120 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
NEN-EN-IEC 60335-2-103 deals with the safety of electric drives for horizontally and vertically moving gates, doors and windows for household and similar purposes, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances. It also covers the hazards associated with the movement of the driven part. Appliances not intended for normal household use but which nevertheless may be a source of danger to the public, such as appliances intended to be used by laymen in shops, offices, hotels, restaurants, hospitals, in industry and on farms, are within the scope of this standard. Requirements for drives for doors that may be used in emergency routes and exits are given in Annex AA.
Document History