NEN-EN-IEC 60384-11-1

Fixed capacitors for use in electronic equipment - Part 11-1: Blank detail specification - Fixed polyethylene-terephthalate film dielectric metal foil d.c. capacitors - Assessment level EZ

active, Most Current
Organization: NEN
Publication Date: 1 May 2008
Status: active
Page Count: 26
ICS Code (Paper and plastics capacitors): 31.060.30
scope:

This part of IEC 60384 applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal foils. For capacitors with rated voltages exceeding 1 000 V, additional tests and requirements may be specified in the detail specification. The capacitors covered by this standard are intended for use in electronic equipment.

Document History

NEN-EN-IEC 60384-11-1
May 1, 2008
Fixed capacitors for use in electronic equipment - Part 11-1: Blank detail specification - Fixed polyethylene-terephthalate film dielectric metal foil d.c. capacitors - Assessment level EZ
This part of IEC 60384 applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal foils....

References

Advertisement