NEN-EN-IEC 60154-2

Flanges for waveguides - Part 2: Relevant specifications for flanges for ordinary rectangular waveguides

inactive
Organization: NEN
Publication Date: 1 August 1997
Status: inactive
Page Count: 59
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

Gives information on the reflections occurring at the flange joint and divides these into reflections caused by the allowed deviations on the internal dimensions of the waveguides, reflections caused by lateral displacements of the two flange assemblies, and reflections caused by the chokes. Details the components making up the flange designation. Specifies the mechanical requirements and contains numerous figures and tables describing various flange types with the dimensions indicated in millimetres and inches.

Document History

December 1, 2016
Flanges for waveguides - Part 2: Relevant specifications for flanges for ordinary rectangular waveguides
NEN-EN-IEC 60154-2 specifies the dimensions of flanges for ordinary rectangular waveguide for use in electronic equipment. It covers requirements for flanges drilled before or after mounting on...
NEN-EN-IEC 60154-2
August 1, 1997
Flanges for waveguides - Part 2: Relevant specifications for flanges for ordinary rectangular waveguides
Gives information on the reflections occurring at the flange joint and divides these into reflections caused by the allowed deviations on the internal dimensions of the waveguides, reflections caused...
August 1, 1997
Flanges for waveguides - Part 2: Relevant specifications for flanges for ordinary rectangular waveguides
A description is not available for this item.
Advertisement