NEN-EN-IEC 61158-6-21
Industrial communication networks - Fieldbus specifications - Part 6-21: Application layer protocol specification - Type 21 elements
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Application layer): | 35.100.70 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the three-layer fieldbus reference model described in IEC/TR 61158-1:2010. This standard contains material specific to the Type 21 communication protocol.
Document History
NEN-EN-IEC 61158-6-21
July 1, 2012
Industrial communication networks - Fieldbus specifications - Part 6-21: Application layer protocol specification - Type 21 elements
This standard is one of a series produced to facilitate the interconnection of automation system components. It is related to other standards in the set as defined by the three-layer fieldbus...