NEN-EN-IEC 61290-6-1
Optical fibre amplifiers - Basic specification - Part 6-1: Test methods for pump leakage parameters - Optical demultiplexer
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Optic amplifiers): | 33.180.30 |
scope:
Applies to optical fibre amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available. The object of this standard is to establish uniform requirements for accurate and reliable measurements, by means of the optical demultiplexer test method, of the following OFA parameters: a) pump leakage to output; b) pump leakage to input.
Document History
NEN-EN-IEC 61290-6-1
September 1, 1998
Optical fibre amplifiers - Basic specification - Part 6-1: Test methods for pump leakage parameters - Optical demultiplexer
Applies to optical fibre amplifiers (OFAs) using active fibres, containing rare-earth dopants, presently commercially available. The object of this standard is to establish uniform requirements for...