NEN-EN-IEC 61300-3-13

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-13: Examinations and measurements - Control stability of a fibre optic switch

active, Most Current
Organization: NEN
Publication Date: 1 October 1997
Status: active
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The purpose is to measure the change in the optical characteristics of a switch in a given state as the activation energy is varied. The measurement is conducted to ensure that the switch states are stable and insensitive to variations in the applied activation energy.

Document History

NEN-EN-IEC 61300-3-13
October 1, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-13: Examinations and measurements - Control stability of a fibre optic switch
The purpose is to measure the change in the optical characteristics of a switch in a given state as the activation energy is varied. The measurement is conducted to ensure that the switch states are...
Advertisement