NEN-EN-IEC 60904-8

Photovoltaic devices - Part 8: Measurement of spectral responsivity of a photovoltaic (PV) device

active, Most Current
Organization: NEN
Publication Date: 1 September 2014
Status: active
Page Count: 57
ICS Code (Solar energy engineering): 27.160
scope:

NEN-EN-IEC 60904-8 specifies the requirements for the measurement of the spectral responsivity of both linear and non-linear photovoltaic devices. It is only applicable to singlejunction devices. The spectral responsivity of a photovoltaic device is used in cell development and cell analysis, as it provides a measure of recombination and other processes occurring inside the semiconductor or cell material system. The spectral responsivity of a photovoltaic device is used for the correction of the spectral mismatch if a PV device is calibrated in a setup where the measurement spectrum is different from the reference spectral irradiance data given in IEC 60904-3 and a reference device with a different spectral responsivity to the device under test is used. This procedure is given in IEC 60904-7.

Document History

NEN-EN-IEC 60904-8
September 1, 2014
Photovoltaic devices - Part 8: Measurement of spectral responsivity of a photovoltaic (PV) device
NEN-EN-IEC 60904-8 specifies the requirements for the measurement of the spectral responsivity of both linear and non-linear photovoltaic devices. It is only applicable to singlejunction devices. The...
June 1, 1998
Photovoltaic devices - Part 8: Measurement of spectral response of a photovoltaic (PV) device
Gives guidance for the measurement of the relative spectral response of both linear and non-linear photovoltaic devices. This is only applicable to single-junction devices.
Advertisement