NEN-EN-IEC 61676/A1

Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology

inactive
Organization: NEN
Publication Date: 1 April 2009
Status: inactive
Page Count: 13
ICS Code (Diagnostic equipment): 11.040.55
ICS Code (Radiographic equipment): 11.040.50

Document History

June 1, 2023
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
This document specifies the performance requirements of instruments as used in the NONINVASIVE MEASUREMENT of X-RAY TUBE VOLTAGE up to 150 kV and the relevant compliance tests. This document also...
NEN-EN-IEC 61676/A1
April 1, 2009
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
A description is not available for this item.
February 1, 2003
Medical electrical equipment - Dosimetric instruments used for non-invasive measurement of X-ray tube voltage in diagnostic radiology
Specifies the performance requirements of instruments as used in the non-invasive measurement of X-ray tube voltage up to 150 kV and the relevant compliance tests. This standard also describes the...

References

Advertisement