NEN-EN-IEC 62047-22

Semiconductor devices - Micro-electromechanical devices - Part 22: Electromechanical tensile test method for conductive thin films on flexible substrates

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 33
ICS Code (Other graphical symbols): 01.080.99
scope:

NEN-EN-IEC 62047-22 specifies a tensile test method to measure electromechanical properties of conductive thin micro-electromechanical systems (MEMS) materials bonded on non-conductive flexible substrates. Conductive thin-film structures on flexible substrates are extensively utilized in MEMS, consumer products, and flexible electronics. The electrical behaviours of films on flexible substrates differ from those of freestanding films and substrates due to their interfacial interactions. Different combinations of flexible substrates and thin films often lead to various influences on the test results depending on the test conditions and the interfacial adhesion. The desired thickness of a thin MEMS material is 50 times thinner than that of the flexible substrate, whereas all other dimensions are similar to each other.

Document History

NEN-EN-IEC 62047-22
October 1, 2014
Semiconductor devices - Micro-electromechanical devices - Part 22: Electromechanical tensile test method for conductive thin films on flexible substrates
NEN-EN-IEC 62047-22 specifies a tensile test method to measure electromechanical properties of conductive thin micro-electromechanical systems (MEMS) materials bonded on non-conductive flexible...
Advertisement