NEN-EN-IEC 62135-1

Resistance welding equipment - Part 1: Safety requirements for design, manufacture and installation

inactive
Organization: NEN
Publication Date: 1 December 2008
Status: inactive
Page Count: 72
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 62135 applies to equipment for resistance welding and allied processes and includes single and multiple welding stations which may be manually or automatically loaded and/or started. This standard covers stationary and portable equipment. It specifies safety requirements for design, manufacture and installation. To comply with this standard, all safety risks involved in loading, feeding, operating and unloading the equipment, where applicable, should be assessed and the requirements of related standards should be observed.

Document History

March 1, 2016
Resistance welding equipment - Part 1: Safety requirements for design, manufacture and installation
A description is not available for this item.
August 1, 2015
Resistance welding equipment - Part 1: Safety requirements for design, manufacture and installation
NEN-EN-IEC 62135-1 applies to equipment for resistance welding and allied processes and includes single and multiple welding stations which may be manually or automatically loaded and/or started....
NEN-EN-IEC 62135-1
December 1, 2008
Resistance welding equipment - Part 1: Safety requirements for design, manufacture and installation
This part of IEC 62135 applies to equipment for resistance welding and allied processes and includes single and multiple welding stations which may be manually or automatically loaded and/or started....
Advertisement